Qorvo TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0189 SHF-0189

Description
Manufacturer: RFMD Win Source Part Number: 1095656-SHF-0189 Packaging: Reel - TR Voltage Rating: 9V Current Rating: 200mA Frequency: 1.96GHz Current - Test: 100mA Gain: 20.1dB Transistor Polarity: HFET Voltage - Test: 8V Noise Figure: 3.2dB Power - Output: 27.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1095656-SHF-0189 Packaging: Reel - TR Voltage Rating: 9V Current Rating: 200mA Frequency: 1.96GHz Current - Test: 100mA Gain: 20.1dB Transistor Polarity: HFET Voltage - Test: 8V Noise Figure: 3.2dB Power - Output: 27.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0189 - 1095656-SHF-0189 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0189
1095656-SHF-0189
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0189 1095656-SHF-0189
Manufacturer: RFMD Win Source Part Number: 1095656-SHF-0189 Packaging: Reel - TR Voltage Rating: 9V Current Rating: 200mA Frequency: 1.96GHz Current - Test: 100mA Gain: 20.1dB Transistor Polarity: HFET Voltage - Test: 8V Noise Figure: 3.2dB Power - Output: 27.5dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1095656-SHF-0189
Packaging: Reel - TR
Voltage Rating: 9V
Current Rating: 200mA
Frequency: 1.96GHz
Current - Test: 100mA
Gain: 20.1dB
Transistor Polarity: HFET
Voltage - Test: 8V
Noise Figure: 3.2dB
Power - Output: 27.5dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9V 1.96GHZ SOT-89 MOSFET Transistor
285-SHF-0189
9V 1.96GHZ SOT-89 MOSFET Transistor 285-SHF-0189
FET RF 9V 1.96GHZ SOT-89 Product overview: SHF-0189 from RF Micro Devices is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1.96GHZ, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9V, 1.96GHZ, SOT-89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SHF-0189 can be used for catalog matching and distributor lookup.

FET RF 9V 1.96GHZ SOT-89 Product overview: SHF-0189 from RF Micro Devices is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1.96GHZ, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9V, 1.96GHZ, SOT-89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SHF-0189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095656-SHF-0189 285-SHF-0189
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SHF-0189 9V 1.96GHZ SOT-89 MOSFET Transistor
Polarity HFET
Unlock Full Specs
to access all available technical data

Similar Products

Specs
V(BR)DSS 30 volts
IDSS 19000 milliamps
Package Type Surface Mount
View Details
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
20 V, P-channel Trench MOSFET - BSH205G2AR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -2600 milliamps
View Details
5 suppliers