The MCQ4409B-TP is a P-channel MOSFET in an SOP-8 package, designed for low-voltage switching applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -18 A at 25°C, reducing to -11 A at 100°C. The device features a maximum RDS(ON) of 6 mΩ at -10 V gate-source voltage and -15 A drain current, and 10 mΩ at -4.5 V gate-source voltage and -10 A drain current. It supports a peak pulsed drain current of -72 A and a total power dissipation of 3.1 W. The thermal resistance from junction to ambient is 40°C/W. The package dimensions are 6.50 mm by 4.61 mm, with a body height up to 1.75 mm. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating junction temperature ranges from -55°C to +150°C.
P-CHANNEL MOSFET,SOP-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ4409B-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |