Infineon Technologies AG Single FETs, MOSFETs 94-4156PBF

Description
N-Channel 20V 75A (Tc) 90W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 20V 75A (Tc) 90W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
94-4156PBF-ND
Single FETs, MOSFETs 94-4156PBF-ND
N-Channel 20V 75A (Tc) 90W (Tc) Surface Mount D-Pak

N-Channel 20V 75A (Tc) 90W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF
766510-94-4156PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF 766510-94-4156PBF
Manufacturer: Infineon Technologies Win Source Part Number: 766510-94-4156PBF Series: HEXFET Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1996pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 90W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 766510-94-4156PBF
Series: HEXFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1996pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 90W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-4156PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
94-4156PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 94-4156PBF
MOSFET N-CH 20V 75A DPAK

MOSFET N-CH 20V 75A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 94-4156PBF-ND 766510-94-4156PBF 94-4156PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products