Texas Instruments CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET CSD25304W1015T

Description
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Description
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD25304W1015T is a 20-V P-channel NexFET power MOSFET in a 1.0 × 1.5 mm DSBGA package with a 0.62 mm profile. It has a gate-to-source threshold voltage of -0.8 V, a drain-to-source on-resistance of 27 mΩ at -4.5 V gate drive, and a total gate charge of 3.3 nC. The device supports a continuous drain current of -3.0 A and a pulsed drain current of -41 A, with a maximum power dissipation of 0.75 W and an operating junction temperature range of -55°C to 150°C. It is Pb-free, RoHS compliant, and halogen-free.

Datasheet Summary
Powered by GS/AI

CSD25304W1015T is a 20-V P-channel NexFET power MOSFET in a 1.0 × 1.5 mm DSBGA package with a 0.62 mm profile. It has a gate-to-source threshold voltage of -0.8 V, a drain-to-source on-resistance of 27 mΩ at -4.5 V gate drive, and a total gate charge of 3.3 nC. The device supports a continuous drain current of -3.0 A and a pulsed drain current of -41 A, with a maximum power dissipation of 0.75 W and an operating junction temperature range of -55°C to 150°C. It is Pb-free, RoHS compliant, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Dallas, TX, United States
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET
CSD25304W1015T
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET CSD25304W1015T
CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA

CSD25304W1015 20-V P-Channel NexFET? Power MOSFET 6-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-38024-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38024-2-ND
Single FETs, MOSFETs 296-38024-2-ND
P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38024-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38024-1-ND
Single FETs, MOSFETs 296-38024-1-ND
P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 20V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
-20V 32.5mOhm MOSFET Transistor
278-CSD25304W1015T
-20V 32.5mOhm MOSFET Transistor 278-CSD25304W1015T
-20V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 32.5mOhm 6-DSBGA -55 to 150 Product overview: CSD25304W1015T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 32.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 32.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25304W1015T can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 32.5mOhm 6-DSBGA -55 to 150 Product overview: CSD25304W1015T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 32.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 32.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25304W1015T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355962-CSD25304W1015T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355962-CSD25304W1015T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355962-CSD25304W1015T
Win Source Part Number: 1355962-CSD25304W101 5T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: NexFET™ Package: Tape & Reel Product Status: Active Package / Case: 6-UFBGA, DSBGA Supplier Device Package: 6-DSBGA (1x1.5) Base Product Number: CSD25304W1015 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 32.5mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1.15V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 4.5 V Vgs (Max): ±8V Input Capacitance (Ciss) (Max) @ Vds: 595 pF @ 10 V Power Dissipation (Max): 750mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355962-CSD25304W1015T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: NexFET™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA (1x1.5)
Base Product Number: CSD25304W1015
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 32.5mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1.15V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 4.5 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 595 pF @ 10 V
Power Dissipation (Max): 750mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25304W1015T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25304W1015T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25304W1015T
MOSFET P-CH 20V 3A 6DSBGA

MOSFET P-CH 20V 3A 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-Ch NexFET

MOSFET 20V P-Ch NexFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25304W1015T 296-38024-2-ND 278-CSD25304W1015T 1355962-CSD25304W1015T CSD25304W1015T CSD25304W1015T
Product Name CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET Single FETs, MOSFETs -20V 32.5mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
QG 3.3 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers