The ALD1107SBL is a quad P-channel enhancement-mode matched MOSFET array in a 14-pin SOIC package, designed for precision analog applications such as current mirrors, differential amplifiers, and voltage comparators. It features a typical threshold voltage of -0.7 V, low offset voltage of 2 mV, high input impedance of 10^14 Ω, and a negative current temperature coefficient. The device operates with a drain-source voltage up to -10 V and a power dissipation of 500 mW, with an operating temperature range of 0°C to +70°C. The MOSFET pairs are matched for minimal threshold voltage mismatch and thermal drift, supporting low leakage and high linearity in DC and low-frequency applications. The part is RoHS compliant.
MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Surface Mount 14-SOIC
Mosfet Array 4 P-Channel, Matched Pair 10.6V 500mW Surface Mount 14-SOIC
MOSFET 4P-CH 10.6V 14SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD1107SBL | 1014-1015-ND | ALD1107SBL |
| Product Name | QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | ||
| V(BR)DSS | 12 volts | ||
| IDSS | -2 milliamps |