The 2SC2859 is an NPN bipolar transistor for switching applications, packaged in SOT-23 with dimensions of 2.80-3.04 mm in height, 2.10-2.64 mm in width, and 1.20-1.40 mm in thickness. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 500 mA, and a power dissipation of 150 mW. The junction temperature range is -55°C to +150°C with a thermal resistance of 833°C/W. The device meets UL 94 V-0 flammability rating, is halogen-free, and is RoHS compliant. It features a minimum DC current gain (hFE) of 120 for the Y rank at I_C=100 mA and V_CE=1 V. The transition frequency is 300 MHz, and collector-emitter saturation voltage is 0.3 V at I_C=100 mA and I_B=10 mA.
TRANS NPN 30V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2859-Y-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |