The MIC4424ZWM is a dual non-inverting MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from 4.5V to 18V supply voltage and delivers 3A peak output current with typical output impedance of 3.5Ω in the low state and 3.5Ω in the high state. The device has a typical delay time of 75ns and rise and fall times of 35ns when driving an 1800pF load. Input logic levels are TTL-compatible and independent of supply voltage. The part is latch-up protected against up to 500mA reverse current and withstands up to 5V noise spikes on the ground pin. It is rated for operation from -40°C to +85°C and has a thermal resistance of 120°C/W junction-to-ambient.
Buffer/Inverter Based MOSFET Driver, 3A, BCDMOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4424ZWM |
| Package Type | SOP16 |