The MIC4420YN is a non-inverting 6A peak low-side MOSFET driver in an 8-pin SOIC package, operating from 4.5V to 18V supply voltage with a temperature range of -40°C to +85°C. It features matched rise and fall times of 25ns, a typical delay time of 55ns, and output voltage swing within 25mV of supply or ground. The input tolerates negative swings up to 5V and requires no external speed-up components. Latch-up protection exceeds 500mA reverse current, and the device drives capacitive loads up to 10,000pF.
Buffer/Inverter Based MOSFET Driver, 6A, BCDMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4420YN |
| Package Type | PDIP8 |