Newport MKS Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load BD17.04

Description
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. The BD Differential Micrometer is a standard micrometer with a 0.50 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the front of the micrometer, enables rapid translation with a sensitivity of 1 μm. By using the fine adjustment knob at the back, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 1-μm increments. The coarse position can be fixed by a lock nut.
Request a Quote
Description
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. The BD Differential Micrometer is a standard micrometer with a 0.50 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the front of the micrometer, enables rapid translation with a sensitivity of 1 μm. By using the fine adjustment knob at the back, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 1-μm increments. The coarse position can be fixed by a lock nut.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load - BD17.04 - Newport MKS
Irvine, CA, United States
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load
BD17.04
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load BD17.04
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. The BD Differential Micrometer is a standard micrometer with a 0.50 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the front of the micrometer, enables rapid translation with a sensitivity of 1 μm. By using the fine adjustment knob at the back, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 1-μm increments. The coarse position can be fixed by a lock nut.

The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times better positioning sensitivity. The BD Differential Micrometer is a standard micrometer with a 0.50 mm high-resolution micrometer built around it. Coarse positioning, provided by the control knob at the front of the micrometer, enables rapid translation with a sensitivity of 1 μm. By using the fine adjustment knob at the back, the position can be further optimized with a sensitivity of 0.1 μm over a limited travel range. The fine adjustment knob is graduated to permit direct reading of position in 1-μm increments. The coarse position can be fixed by a lock nut.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number BD17.04
Product Name Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load
Mounting / Loading Options M12x0.5
Unlock Full Specs
to access all available technical data

Similar Products

Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Head, 4.1 mm Coarse, 0.1 mm Fine, 11 lb. Load - DM17-4 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Head, 5.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details