BlockMaster Electronics, Inc. Pluggable Terminal Blocks CVFXX0R1

Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CVFXX0R1 is a 2- to 25-pole pluggable terminal block with a 5 mm pitch, rated for 300 V and 15 A, designed to accept wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG). It features a right-side stackable configuration, uses M3 screws with a recommended torque of 0.5 Nm, and has an operating temperature range of -40°C to +105°C. The contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It mates with CIM, CIMH, and CPM series blocks and meets UL, VDE, IMQ, and CSA approvals.

Datasheet Summary
Powered by GS/AI

The CVFXX0R1 is a 2- to 25-pole pluggable terminal block with a 5 mm pitch, rated for 300 V and 15 A, designed to accept wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG). It features a right-side stackable configuration, uses M3 screws with a recommended torque of 0.5 Nm, and has an operating temperature range of -40°C to +105°C. The contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It mates with CIM, CIMH, and CPM series blocks and meets UL, VDE, IMQ, and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - CVFXX0R1 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Pluggable Terminal Blocks
CVFXX0R1
Pluggable Terminal Blocks CVFXX0R1
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number CVFXX0R1
Product Name Pluggable Terminal Blocks
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Plug
# of Contacts 2 to 25
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details