BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics JB-OTB-358-03P-C-410

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6749
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6749
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Connector Mounting:Panel Mount RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6749
Product Name Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX007-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details