BlockMaster Electronics, Inc. Screwless Terminal Blocks USL-5SAB1

Description
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.
Request a Quote
Description
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USL-5SAB1 Screwless Terminal Block from BlockMaster Electronics, Inc. is designed for efficient wire termination without the need for screws. It supports a current rating of 10A at 300V and accommodates wire sizes ranging from 16 to 26 AWG. The terminal block features a compact design with angled wire insertion and a single solder pin per pole, enhancing ease of use and installation. It is constructed from polyamide 6,6 housing and stainless steel contact springs, ensuring durability and reliability. The operating temperature range is from -40°C to +105°C, and it has a dielectric strength of 4kV. Custom color configurations are available upon request, although adhesive marking strips are not provided.

Datasheet Summary
Powered by GS/AI

The USL-5SAB1 Screwless Terminal Block from BlockMaster Electronics, Inc. is designed for efficient wire termination without the need for screws. It supports a current rating of 10A at 300V and accommodates wire sizes ranging from 16 to 26 AWG. The terminal block features a compact design with angled wire insertion and a single solder pin per pole, enhancing ease of use and installation. It is constructed from polyamide 6,6 housing and stainless steel contact springs, ensuring durability and reliability. The operating temperature range is from -40°C to +105°C, and it has a dielectric strength of 4kV. Custom color configurations are available upon request, although adhesive marking strips are not provided.

Suppliers

Company
Product
Description
Supplier Links
Screwless Terminal Blocks - USL-5SAB1 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Screwless Terminal Blocks
USL-5SAB1
Screwless Terminal Blocks USL-5SAB1
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number USL-5SAB1
Product Name Screwless Terminal Blocks
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
# of Contacts 2 to 24
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX051 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Single Row and Tri-Barrier Blocks - HB-952-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details