WAGO Triple-deck terminal block - Ground terminal block - Through terminal block 2002-3217

Description
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3217 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Ground terminal block - Through terminal block
2002-3217
Triple-deck terminal block - Ground terminal block - Through terminal block 2002-3217
Triple-deck terminal block; Ground conductor/through/th rough terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Ground conductor/through/through terminal block; 2.5 mm²; PE/N/L; suitable for Ex e II applications; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3217-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3217-ND
TRIPLE-DECK TERMINAL BLOCK; GROU

TRIPLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet
DIN Rail Terminal Blocks - 2475833 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475833
DIN Rail Terminal Blocks 2475833
WAGO 2002-3217

WAGO 2002-3217

Supplier's Site
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago - 28K2026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
28K2026
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago 28K2026
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3217 2946-2002-3217-ND 2475833 28K2026
Product Name Triple-deck terminal block - Ground terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Three Level
Voltage Rating 440 volts 300 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers