3-conductor ground terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2004-1307 Earth Terminal Block
3-CONDUCTOR GROUND TERMINAL BLOCK, 4 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 4,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-10AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2004-1307 | 2946-2004-1307-ND | 5076692 | 2004-1307 | 11178028 | 28K2033 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Push in | Tab Connection | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | ||||
| North American | 10 to 14 AWG | 20 AWG | 20 to 10 AWG |