The CIFXX0V7 is a plug-type terminal block with 2 to 12 poles, designed for secure wire termination using screw clamp connections. It features a 7.62 mm pitch, locking screw flanges, and a green PA polyamide insulating housing. The terminal block supports wire sections from 0.05 to 2.5 mm² (30 to 12 AWG), rated for 300 V and 15 A, with an operating temperature range of -40°C to +105°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. Screw dimensions are M3 with a recommended tightening torque of 0.5 Nm. The contact and spring materials are tin-plated copper alloy, and the screw and clamp materials are nickel-plated copper alloy. The terminal block has received UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIFXX0V7 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Locking Screw Flanges |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 12 |