Metrohm USA, Inc. Dual Screen-Printed Carbon Electrode DRP-X1110-U75

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Screen-Printed Carbon Electrode - DRP-X1110-U75 - Metrohm USA, Inc.
Riverview, FL, United States
Dual Screen-Printed Carbon Electrode
DRP-X1110-U75
Dual Screen-Printed Carbon Electrode DRP-X1110-U75
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 3.9
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - Two WE sharing AUX and REF
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-X1110-U75
Product Name Dual Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Reduced Graphene Oxide modified Dual Screen-Printed Carbon Electrode - DRP-X1110RGPHOX-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Uric acid sensor - DRP-UA10-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Platinum micro electrode 500 µm - PT.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details