Metrohm USA, Inc. Rotating ring disk electrode, Gold disk Platinum ring RRDE.AUPT.S

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Gold Connector - M4 Ring material - Platinum
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Gold Connector - M4 Ring material - Platinum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotating ring disk electrode, Gold disk Platinum ring - RRDE.AUPT.S - Metrohm USA, Inc.
Riverview, FL, United States
Rotating ring disk electrode, Gold disk Platinum ring
RRDE.AUPT.S
Rotating ring disk electrode, Gold disk Platinum ring RRDE.AUPT.S
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Gold Connector - M4 Ring material - Platinum

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 5 mm
Disk material - Gold
Connector - M4
Ring material - Platinum

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number RRDE.AUPT.S
Product Name Rotating ring disk electrode, Gold disk Platinum ring
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Carbon Electrode / Work in Solution - DRP-C110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Blank (empty) working electrode 5mm - 3500003870 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Reduced Graphene Oxide modified Screen-Printed Carbon Electrode - DRP-110RGPHOX-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Flexible Gold Field-Effect Transistors with coplanar gate - DRP-AUFET30-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1181 inch (3 mm)
Membrane Plastic White
View Details