Metrohm USA, Inc. Kit for hydrogen permeation experiments DRP-H2PERMKIT

Description
Dimensions - 44 x 30 x 14 cm Additional Informations - Acquire a second cell (ref. HCELLKIT) to complete your kit and perform 2 simultaneous hydrogen permeation tests with µStat-i Multi4; or work with up to 8 cells by expanding your instrument to more channels or by selecting initially one of the other µStat-i MultiX instruments available Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer ((MultiplEIS®)) PC interface - Remote Connection, USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm
Request a Quote
Description
Dimensions - 44 x 30 x 14 cm Additional Informations - Acquire a second cell (ref. HCELLKIT) to complete your kit and perform 2 simultaneous hydrogen permeation tests with µStat-i Multi4; or work with up to 8 cells by expanding your instrument to more channels or by selecting initially one of the other µStat-i MultiX instruments available Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer ((MultiplEIS®)) PC interface - Remote Connection, USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kit for hydrogen permeation experiments - DRP-H2PERMKIT - Metrohm USA, Inc.
Riverview, FL, United States
Kit for hydrogen permeation experiments
DRP-H2PERMKIT
Kit for hydrogen permeation experiments DRP-H2PERMKIT
Dimensions - 44 x 30 x 14 cm Additional Informations - Acquire a second cell (ref. HCELLKIT) to complete your kit and perform 2 simultaneous hydrogen permeation tests with µStat-i Multi4; or work with up to 8 cells by expanding your instrument to more channels or by selecting initially one of the other µStat-i MultiX instruments available Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer ((MultiplEIS®)) PC interface - Remote Connection, USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 4 Maximum number of WE sharing AUX and REF - 4 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm

Dimensions - 44 x 30 x 14 cm
Additional Informations - Acquire a second cell (ref. HCELLKIT) to complete your kit and perform 2 simultaneous hydrogen permeation tests with µStat-i Multi4; or work with up to 8 cells by expanding your instrument to more channels or by selecting initially one of the other µStat-i MultiX instruments available
Operating modes - (Bi)Potentiostat/Galvanostat/Impedance Analyzer ((MultiplEIS®))
PC interface - Remote Connection, USB
Power - 100-230 Vac 50/60Hz
Potential range in volt - ±4 V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8 potentiostat ranges; 9 EIS ranges
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V
Multichannel instrument - YES
Maximum number of channels - 4
Maximum number of WE sharing AUX and REF - 4
Potential accuracy - ±0.2%
Current accuracy - ≤0.5% of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1% of current output range
Measured potential resolution - 0.012% of potential range
Measured current resolution - 0.025% of current range 1 pA on lowest current range
External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel
Weight of the instrument in kg - 6
Compliance voltage range in volt - ±5 V
Input impedance in Ohm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-H2PERMKIT
Product Name Kit for hydrogen permeation experiments
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

µStat 300 Bipotentiostat - DRP-STAT300 - Metrohm USA, Inc.
Specs
DC Voltage 2 volts
DC Current 0.0030 amps
View Details
DropStat Portable Electrochemical Reader - DRP-DROPSTAT - Metrohm USA, Inc.
Specs
DC Voltage 2 volts
DC Current 2.00E-4 amps
View Details
Dual mode bipotentiostat module - BA.S - Metrohm USA, Inc.
Specs
DC Voltage 10 volts
DC Current 0.0500 amps
View Details