Metrohm USA, Inc. SPELEC NIR Instrument (900-2200 nm) DRP-SPELEC-NIR

Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - InGaAs photodiode array 256 pixels TE cooled SPM Pixels - 256 pixels (up to 512 pixels under request) SPM Wavelength range - 900- 2200 nm SPM Optical resolution - ~17.9 nm FWHM SPM Signal-to-noise ratio - 10000:1 (at 100 ms integration time) SPM A/D resolution - 16 bit SPM Dynamic range - 15 x 106 (system);10000:1 for a single acquisition SPM Integration time - 1 ms to 2 s Light Source (LS) wavelength range - 400-2500 nm (tungsten halogen) Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 3.6 SPM Pixel size - 50 µm x 250 µm SPM Pixel well depth - ~62,500 electrons SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms LS Bulb life - >2,000 hours Easy replacement
Request a Quote Datasheet
Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - InGaAs photodiode array 256 pixels TE cooled SPM Pixels - 256 pixels (up to 512 pixels under request) SPM Wavelength range - 900- 2200 nm SPM Optical resolution - ~17.9 nm FWHM SPM Signal-to-noise ratio - 10000:1 (at 100 ms integration time) SPM A/D resolution - 16 bit SPM Dynamic range - 15 x 106 (system);10000:1 for a single acquisition SPM Integration time - 1 ms to 2 s Light Source (LS) wavelength range - 400-2500 nm (tungsten halogen) Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 3.6 SPM Pixel size - 50 µm x 250 µm SPM Pixel well depth - ~62,500 electrons SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms LS Bulb life - >2,000 hours Easy replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPELEC NIR Instrument (900-2200 nm) - DRP-SPELEC-NIR - Metrohm USA, Inc.
Riverview, FL, United States
SPELEC NIR Instrument (900-2200 nm)
DRP-SPELEC-NIR
SPELEC NIR Instrument (900-2200 nm) DRP-SPELEC-NIR
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - InGaAs photodiode array 256 pixels TE cooled SPM Pixels - 256 pixels (up to 512 pixels under request) SPM Wavelength range - 900- 2200 nm SPM Optical resolution - ~17.9 nm FWHM SPM Signal-to-noise ratio - 10000:1 (at 100 ms integration time) SPM A/D resolution - 16 bit SPM Dynamic range - 15 x 106 (system);10000:1 for a single acquisition SPM Integration time - 1 ms to 2 s Light Source (LS) wavelength range - 400-2500 nm (tungsten halogen) Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 3.6 SPM Pixel size - 50 µm x 250 µm SPM Pixel well depth - ~62,500 electrons SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms LS Bulb life - >2,000 hours Easy replacement

Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat
PC interface - USB
Power - 12 V DC
Potential range in volt - ±4V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2%
Current accuracy - ≤0.5% of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1% of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range
Spectrometer (SPM) Detector - InGaAs photodiode array 256 pixels TE cooled
SPM Pixels - 256 pixels (up to 512 pixels under request)
SPM Wavelength range - 900- 2200 nm
SPM Optical resolution - ~17.9 nm FWHM
SPM Signal-to-noise ratio - 10000:1 (at 100 ms integration time)
SPM A/D resolution - 16 bit
SPM Dynamic range - 15 x 106 (system);10000:1 for a single acquisition
SPM Integration time - 1 ms to 2 s
Light Source (LS) wavelength range - 400-2500 nm (tungsten halogen)
Dimensions - 24 x 11 x 25
Weight of the instrument in kg - 3.6
SPM Pixel size - 50 µm x 250 µm
SPM Pixel well depth - ~62,500 electrons
SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms
LS Bulb life - >2,000 hours Easy replacement

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-SPELEC-NIR
Product Name SPELEC NIR Instrument (900-2200 nm)
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

SPELEC VIS-NIR Instrument (350-1050 nm) - DRP-SPELEC1050 - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
Autolab PGSTAT101 - AUT101.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.1000 amps
View Details
µStat 4000P Multi Potentiostat - DRP-STAT4000P - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details