Metrohm USA, Inc. Platinum micro electrode 10µm PT.10

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Platinum Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platinum micro electrode 10µm - PT.10 - Metrohm USA, Inc.
Riverview, FL, United States
Platinum micro electrode 10µm
PT.10
Platinum micro electrode 10µm PT.10
Shaft material - Glass Temperature range - 0-40 °C Length - 51,5mm Shaft diameter - 5 mm Disk diameter - 10 µm Disk material - Platinum Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51,5mm
Shaft diameter - 5 mm
Disk diameter - 10 µm
Disk material - Platinum
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number PT.10
Product Name Platinum micro electrode 10µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Graphene modified Screen-Printed Carbon Electrode - DRP-110GPH-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Mix of Gold working Screen-Printed Electrodes - DRP-AUMIX-U100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Core Quantum Dots CdSe modified Dual Screen-Printed Carbon Electrode - DRP-X1110QD -U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details