Metrohm USA, Inc. Laboratory Practice - Determination of chloride in synthetic sweat DRP-PL7

Description
Substrate material - Ceramic Substrate size - 3.4 x 1x0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1x0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laboratory Practice - Determination of chloride in synthetic sweat - DRP-PL7 - Metrohm USA, Inc.
Riverview, FL, United States
Laboratory Practice - Determination of chloride in synthetic sweat
DRP-PL7
Laboratory Practice - Determination of chloride in synthetic sweat DRP-PL7
Substrate material - Ceramic Substrate size - 3.4 x 1x0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6

Substrate material - Ceramic
Substrate size - 3.4 x 1x0 x 0.05 cm
WE material - Silver
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 1.6

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-PL7
Product Name Laboratory Practice - Determination of chloride in synthetic sweat
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Silver Electrode (Aux.:C; Ref.:Ag) - DRP-C013-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.0630 inch (1.6 mm)
Membrane Ceramic
View Details
Bismuth Oxide modified Screen-Printed Carbon Electrode - DRP-110BI-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Mix of Gold working Screen-Printed Electrodes - DRP-AUMIX-U100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details