Metrohm USA, Inc. dAg Titrode with Ag2S-coating 6.00404.300S

Description
SGJ sleeve - flexibel Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH
Request a Quote
Description
SGJ sleeve - flexibel Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
dAg Titrode with Ag2S-coating - 6.00404.300S - Metrohm USA, Inc.
Riverview, FL, United States
dAg Titrode with Ag2S-coating
6.00404.300S
dAg Titrode with Ag2S-coating 6.00404.300S
SGJ sleeve - flexibel Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head Q Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH

SGJ sleeve - flexibel
Resistance (kOhm) - 150...400
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...80
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head Q
Indicator electrode type - Ag
Indicator electrode shape - Ring
Reference system - pH

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00404.300S
Product Name dAg Titrode with Ag2S-coating
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode - 6.0728.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Metrosep C PCC 1 VHC/4.0 - 6.1010.320 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep A Supp 10 - 50/2.0 - 6.1020.250 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
iAg Titrode with AgBr coating - 6.00470.300BR - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details