Shaft material (completion) - Luran, stainless steel
SGJ sleeve - flexible SGJ sleeve
Measuring range (theoretical) - 0...500
Measuring unit - % a.s.
Temperature range, long-term (°C) - 0...60
Temperature range, short-term (°C) - 0...60
Max. installation length (mm) - 140
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 35
Electrode plug-in head - Fixed cable (l = 1.2 m) with mini USB plug
Temperature sensor - Pt100
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1116.000 |
| Product Name | O2 Lumitrode |
| Diameter/ Width | 0.4724 inch (12 mm) |