Housing material - PEEK
Carrier material - Polystyrene-divinylb
Particle size - 5 µm
Standard flow - 0.6 mL/min
Maximum pressure - 18 MPa
Maximum flow - 1.8 mL/min
pH range - 0–14
Column dimensions - 100 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.01032.410 |
| Product Name | Metrosep A Supp 17 - 100/4.0 |
| pH Range | 0.0 to 14 ph |