Metrohm USA, Inc. Double Pt-wire electrode for coulometry 6.0341.100

Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8.75 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote
Description
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8.75 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Pt-wire electrode for coulometry - 6.0341.100 - Metrohm USA, Inc.
Riverview, FL, United States
Double Pt-wire electrode for coulometry
6.0341.100
Double Pt-wire electrode for coulometry 6.0341.100
SGJ sleeve - Standard ground-joint 14/15 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 101 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8.75 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire

SGJ sleeve - Standard ground-joint 14/15
Shaft material - Glass
Measuring range (theoretical) - –2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - –20 ... 70
Temperature range, short-term (°C) - –20 ... 70
pH range - 0 ... 14
Max. installation length (mm) - 101
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 8.75
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Pt
Indicator electrode shape - Wire

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0341.100
Product Name Double Pt-wire electrode for coulometry
Diameter/ Width 0.3445 inch (8.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

913 pH/DO Meter, laboratory version - 2.913.0220 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Metrosep CO3 Trap 1 - 100/4.0 - 6.1015.300 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep C 3 - 100/4.0 - 6.1010.410 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
dAg ring electrode with Ag2S coating - 6.00402.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details