Metrohm USA, Inc. Metrosep C PCC 1 HC/4.0 6.1010.310

Description
Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Manufacturer - Hersteller Particle size - 35 µm Maximum pressure - 15 MPa pH range - 1–14 Column dimensions - 16.5 x 4.0 mm
Request a Quote
Description
Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Manufacturer - Hersteller Particle size - 35 µm Maximum pressure - 15 MPa pH range - 1–14 Column dimensions - 16.5 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C PCC 1 HC/4.0 - 6.1010.310 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C PCC 1 HC/4.0
6.1010.310
Metrosep C PCC 1 HC/4.0 6.1010.310
Organic Modifier - 0 - 20% methanol, ethanol, isopropanol or acetonitrile Housing material - PEEK Carrier material - Spherical methacrylate with carboxyl groups Manufacturer - Hersteller Particle size - 35 µm Maximum pressure - 15 MPa pH range - 1–14 Column dimensions - 16.5 x 4.0 mm

Organic Modifier -

0 - 20% methanol, ethanol, isopropanol or acetonitrile


Housing material - PEEK
Carrier material - Spherical methacrylate with carboxyl groups
Manufacturer - Hersteller
Particle size - 35 µm
Maximum pressure - 15 MPa
pH range - 1–14
Column dimensions - 16.5 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1010.310
Product Name Metrosep C PCC 1 HC/4.0
pH Range 1 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Syntrode with Pt1000 (length 36.8 cm) - 6.0248.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 11.34 inch (288 mm)
pH Range 0.0 to 14 ph
View Details
Hamilton RCX-30 - 250/4.6 - 6.1018.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Pt100 temperature sensor for stability measuring devices (17.5 cm) - 6.1111.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.0787 inch (2 mm)
Length 6.89 inch (175 mm)
View Details