SGJ sleeve - No
Reference resistance (kΩ) with reference to 3 mol/L KCl - <3
Shaft material - PTCFE
Temperature range, long-term (°C) - 0 ... 60
Temperature range, short-term (°C) - 0 ... 60
Max. installation length (mm) - 53
Shaft diameter top (mm) - 15
Shaft diameter bottom (mm) - 7
Min. immersion depth (mm) - 3
Electrode plug-in head - Plug connector 5.5 mm
Diaphragm - Ceramic diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Reference system - Ag wire/AgCl
Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 1...2,5
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.0728.120 |
| Product Name | Ag/AgCl reference electrode |
| Diameter/ Width | 0.2756 inch (7 mm) |