Metrohm USA, Inc. 913 pH/DO Meter, laboratory version 2.913.0220

Description
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0 - 500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00 - 50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00 - 8.00 mg/L: ±0.1 mg/L 8.00 - 20.00 mg/L: ±0.15 mg/L 20.00 - 50.00 mg/L: ±10% DO barometer range - 300 - 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 S DO temperature range DO temperature resolution - 0.1°C
Request a Quote Datasheet
Description
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0 - 500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00 - 50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00 - 8.00 mg/L: ±0.1 mg/L 8.00 - 20.00 mg/L: ±0.15 mg/L 20.00 - 50.00 mg/L: ±10% DO barometer range - 300 - 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 S DO temperature range DO temperature resolution - 0.1°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
913 pH/DO Meter, laboratory version - 2.913.0220 - Metrohm USA, Inc.
Riverview, FL, United States
913 pH/DO Meter, laboratory version
2.913.0220
913 pH/DO Meter, laboratory version 2.913.0220
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T/DO digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0 - 500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00 - 50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00 - 8.00 mg/L: ±0.1 mg/L 8.00 - 20.00 mg/L: ±0.15 mg/L 20.00 - 50.00 mg/L: ±10% DO barometer range - 300 - 1,100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - manual DO salinity compensation range - 0.0 - 70.0 PSU DO response time - T99: <20 S DO temperature range DO temperature resolution - 0.1°C

Measuring inputs - 2
Measuring mode - 1 x pH/U/T analog 1 x pH/U/T/DO digital
mV range - -1,200.0 mV - +1,200.0 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000 - +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1 - 5
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5 color display
Memory size - 10,000 measured values
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g
DO calibration points - 2
DO measuring range % saturation - 0.0 - 500%
DO measuring resolution % saturation - 0.1%
DO measuring range mg/L - 0.00 - 50.00
DO measuring resolution mg/L - 0.01
DO measuring accuracy mg/L - 0.00 - 8.00 mg/L: ±0.1 mg/L 8.00 - 20.00 mg/L: ±0.15 mg/L 20.00 - 50.00 mg/L: ±10%
DO barometer range - 300 - 1,100 mbar
DO barometer resolution - 1 mbar
DO barometer accuracy - ±3 mbar
DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi
DO salinity compensation - manual
DO salinity compensation range - 0.0 - 70.0 PSU
DO response time - T99: <20 S
DO temperature range
DO temperature resolution - 0.1°C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 2.913.0220
Product Name 913 pH/DO Meter, laboratory version
pH Range -13 to 20 ph
Unlock Full Specs
to access all available technical data

Similar Products

Separate Pt Rod Electrode - 6.0343.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 3.39 inch (86 mm)
pH Range 0.0 to 14 ph
View Details
MetroSil RP 3 Guard/4.0 - 6.01070.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 9 ph
View Details
Micro electrode (length 17.8 cm) - 6.0234.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 6.61 inch (168 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep Dual 4 Guard Column Cartridge/4.6 - 6.1016.510 - Metrohm USA, Inc.
Specs
pH Range 2 to 8 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details