Metrohm USA, Inc. Combined Pt ring electrode 6.0451.100

Description
SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –5 ... 80 Temperature range, short-term (°C) - –5 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Ring Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10 ... 25 Reference system - LL system Diaphragm resistance (kOhm) - 0.4 ... 0.9
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –5 ... 80 Temperature range, short-term (°C) - –5 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Ring Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10 ... 25 Reference system - LL system Diaphragm resistance (kOhm) - 0.4 ... 0.9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combined Pt ring electrode - 6.0451.100 - Metrohm USA, Inc.
Riverview, FL, United States
Combined Pt ring electrode
6.0451.100
Combined Pt ring electrode 6.0451.100
SGJ sleeve - Flexible SGJ sleeve Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –5 ... 80 Temperature range, short-term (°C) - –5 ... 80 pH range - 0 ... 14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Ring Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10 ... 25 Reference system - LL system Diaphragm resistance (kOhm) - 0.4 ... 0.9

SGJ sleeve - Flexible SGJ sleeve
Resistance (kOhm) - 5
Shaft material - Glass
Measuring range (theoretical) - –2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - –5 ... 80
Temperature range, short-term (°C) - –5 ... 80
pH range - 0 ... 14
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Pt
Indicator electrode shape - Ring
Diaphragm - Ceramic diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 10 ... 25
Reference system - LL system
Diaphragm resistance (kOhm) - 0.4 ... 0.9

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0451.100
Product Name Combined Pt ring electrode
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

dPt Titrode - 6.00401.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Unitrode with Pt1000 (fixed cable 1.2 m, 2 mm) - 6.0258.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Combined dCa ISE - 6.00502.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2 to 12 ph
View Details
Metrosep C 4 Guard/2.0 - 6.1050.600 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details