Metrohm USA, Inc. Micro Au Titrode (installation length 30.8 cm) 6.00435.120

Description
SGJ sleeve - Flexible SGJ sleeve 14/15 Resistance (kOhm) - 200...500 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 308 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Au/pH Indicator electrode shape - Ring/hemisphere Internal reference electrode type - Diaphragm - Reference system - pH
Request a Quote
Description
SGJ sleeve - Flexible SGJ sleeve 14/15 Resistance (kOhm) - 200...500 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 308 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Au/pH Indicator electrode shape - Ring/hemisphere Internal reference electrode type - Diaphragm - Reference system - pH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Au Titrode (installation length 30.8 cm) - 6.00435.120 - Metrohm USA, Inc.
Riverview, FL, United States
Micro Au Titrode (installation length 30.8 cm)
6.00435.120
Micro Au Titrode (installation length 30.8 cm) 6.00435.120
SGJ sleeve - Flexible SGJ sleeve 14/15 Resistance (kOhm) - 200...500 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 308 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6.4 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Au/pH Indicator electrode shape - Ring/hemisphere Internal reference electrode type - Diaphragm - Reference system - pH

SGJ sleeve - Flexible SGJ sleeve 14/15
Resistance (kOhm) - 200...500
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...80
pH range - 0...14
Max. installation length (mm) - 308
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6.4
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Au/pH
Indicator electrode shape - Ring/hemisphere
Internal reference electrode type -
Diaphragm -
Reference system - pH

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00435.120
Product Name Micro Au Titrode (installation length 30.8 cm)
Diameter/ Width 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

dUnitrode with Pt1000 - 6.00200.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Solitrode - 6.0220.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Spearhead electrode with Pt1000 - 6.00226.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 3.86 inch (98 mm)
pH Range 1 to 11 ph
View Details
Ag Titrode with AgCl coating - 6.00430.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details