Metrohm USA, Inc. Super-Sep - 100/4.6 6.1009.000

Description
Housing material - Stainless steel Carrier material - Polymethacrylate Particle size - 12 µm Standard flow - 1.5 mL/min Maximum pressure - 2.5 MPa Maximum flow - 2.0 mL/min pH range - 1–13 Column dimensions - 100 x 4.6 mm Temperature range - 20–50 °C
Request a Quote
Description
Housing material - Stainless steel Carrier material - Polymethacrylate Particle size - 12 µm Standard flow - 1.5 mL/min Maximum pressure - 2.5 MPa Maximum flow - 2.0 mL/min pH range - 1–13 Column dimensions - 100 x 4.6 mm Temperature range - 20–50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Super-Sep - 100/4.6 - 6.1009.000 - Metrohm USA, Inc.
Riverview, FL, United States
Super-Sep - 100/4.6
6.1009.000
Super-Sep - 100/4.6 6.1009.000
Housing material - Stainless steel Carrier material - Polymethacrylate Particle size - 12 µm Standard flow - 1.5 mL/min Maximum pressure - 2.5 MPa Maximum flow - 2.0 mL/min pH range - 1–13 Column dimensions - 100 x 4.6 mm Temperature range - 20–50 °C

Housing material - Stainless steel
Carrier material - Polymethacrylate
Particle size - 12 µm
Standard flow - 1.5 mL/min
Maximum pressure - 2.5 MPa
Maximum flow - 2.0 mL/min
pH range - 1–13
Column dimensions - 100 x 4.6 mm
Temperature range - 20–50 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1009.000
Product Name Super-Sep - 100/4.6
pH Range 1 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Double Pt-wire electrode for coulometry - 6.0341.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3445 inch (8.75 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details
Ion-selective electrode, Pb - 6.0502.170 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.84 inch (123 mm)
pH Range 4 to 7 ph
View Details
Metrosep A Supp 7 - 250/4.0 - 6.1006.630 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep C 3 - 100/4.0 - 6.1010.410 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
Operating Temperature 68 to 104 F (20 to 40 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details