Metrohm USA, Inc. NH3-selective gas membrane electrode (high conc.) 6.0506.150

Description
SGJ sleeve - flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 10 -4 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - NH3-permeable foil Indicator electrode shape - Flat
Request a Quote Datasheet
Description
SGJ sleeve - flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 10 -4 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - NH3-permeable foil Indicator electrode shape - Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH3-selective gas membrane electrode (high conc.) - 6.0506.150 - Metrohm USA, Inc.
Riverview, FL, United States
NH3-selective gas membrane electrode (high conc.)
6.0506.150
NH3-selective gas membrane electrode (high conc.) 6.0506.150
SGJ sleeve - flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 10 -4 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 11 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - NH3-permeable foil Indicator electrode shape - Flat

SGJ sleeve - flexible SGJ sleeve
Shaft material (completion) - Sleeve made of POM
Shaft material - PEEK/POM
Measuring range (theoretical) - 10 -4 ... 1
Measuring unit - mol/L
Temperature range, long-term (°C) - 0 ... 50
Temperature range, short-term (°C) - 0 ... 50
pH range - 11
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 5
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - NH3-permeable foil
Indicator electrode shape - Flat

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0506.150
Product Name NH3-selective gas membrane electrode (high conc.)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profitrode (length 31 cm) - 6.0255.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 12.2 inch (310 mm)
pH Range 0.0 to 14 ph
View Details
Combined polymer membrane electrode, NO3 - 6.00510.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2.5 to 11 ph
View Details
Metrosep A PCC 2 HC/4.0 - 6.1006.340 - Metrohm USA, Inc.
Specs
pH Range 2 to 13 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Separate Ag ring electrode - 6.00350.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details