Metrohm USA, Inc. 914 pH/DO/Conductometer 2.914.0030

Description
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200 mV - +1,200 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300 - 1100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S
Request a Quote Datasheet
Description
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200 mV - +1,200 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300 - 1100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
914 pH/DO/Conductometer - 2.914.0030 - Metrohm USA, Inc.
Riverview, FL, United States
914 pH/DO/Conductometer
2.914.0030
914 pH/DO/Conductometer 2.914.0030
Measuring inputs - 2 (3) Measuring mode - 1 x conductivity/TDS/sal inity/T analog 1 x pH/U/T/DO digital mV range - -1,200 mV - +1,200 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Conductance range - 0.1 µS - 500 mS Conductance resolution - 4 significant digits Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5 color display Memory size - 10,000 measured values Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g DO calibration points - 2 DO measuring range % saturation - 0.0–500% DO measuring resolution % saturation - 0.1% DO measuring range mg/L - 0.00–50.00 DO measuring resolution mg/L - 0.01 DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10% DO barometer range - 300 - 1100 mbar DO barometer resolution - 1 mbar DO barometer accuracy - ±3 mbar DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi DO salinity compensation - automatic or manual DO salinity compensation range - 0.0–70.0 PSU DO response time - T99: <20 S

Measuring inputs - 2 (3)
Measuring mode - 1 x conductivity/TDS/salinity/T analog 1 x pH/U/T/DO digital
mV range - -1,200 mV - +1,200 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000 - +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1 - 5
Conductance range - 0.1 µS - 500 mS
Conductance resolution - 4 significant digits
Conductance accuracy - ±0.5% at 0.1 µS - 16 µS ±0.5% at 16 µS - 1 mS ±1.0% at 1 mS - 500 mS
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5 color display
Memory size - 10,000 measured values
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g
DO calibration points - 2
DO measuring range % saturation - 0.0–500%
DO measuring resolution % saturation - 0.1%
DO measuring range mg/L - 0.00–50.00
DO measuring resolution mg/L - 0.01
DO measuring accuracy mg/L - 0.00–8.00 mg/L: ±0.1 mg/L 8.00–20.00 mg/L: ±0.15 mg/L 20.00–50.00 mg/L: ±10%
DO barometer range - 300 - 1100 mbar
DO barometer resolution - 1 mbar
DO barometer accuracy - ±3 mbar
DO selectable measuring units - % air sat; mg/L; ppm; µmol/L; mbar; torr; dphi
DO salinity compensation - automatic or manual
DO salinity compensation range - 0.0–70.0 PSU
DO response time - T99: <20 S

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 2.914.0030
Product Name 914 pH/DO/Conductometer
pH Range -13 to 20 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 7 - 250/4.0 - 6.1006.630 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep Carb 2 Guard/2.0 - 6.01090.600 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Double Pt sheet electrode - 6.0309.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details
Level sensor MF for 10 L canister - 6.1113.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1890 inch (4.8 mm)
View Details