Edmund Optics Inc. 470nm, Blue Metaphase Technologies Spotlight NT85-342

Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
470nm, Blue Metaphase Technologies Spotlight
NT85-342
470nm, Blue Metaphase Technologies Spotlight NT85-342
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
  • Ideal as Simple Spot Lights or Collimated Backlights
  • Compact Size for Easy Integration
  • Collimated Spot Size of 1.5"

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT85-342
Product Name 470nm, Blue Metaphase Technologies Spotlight
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Intensity Control Yes, 20-100%
Lifetime 6000 hours
Wavelength 250 nm (2500 Å)
View Details
AC STUDIO KIT - LK2245/943594 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Multi-Angle Ring Light - CA-DRB13M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details