Mersen Compact fuse-holders CC8, CC10, CC14, CC22 X214127

Description
The innovative and comprehensive range of Mersen fuse-holders. CC fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CC range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Panel mounted for all sizes DIN rail mounted sizes 14x51 and 22x58 Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available like street lighting connection boxes
Datasheet
Description
The innovative and comprehensive range of Mersen fuse-holders. CC fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CC range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Panel mounted for all sizes DIN rail mounted sizes 14x51 and 22x58 Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available like street lighting connection boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact fuse-holders CC8, CC10, CC14, CC22 - X214127 - Mersen
Newburyport, MA, USA
Compact fuse-holders CC8, CC10, CC14, CC22
X214127
Compact fuse-holders CC8, CC10, CC14, CC22 X214127
The innovative and comprehensive range of Mersen fuse-holders. CC fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CC range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Panel mounted for all sizes DIN rail mounted sizes 14x51 and 22x58 Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available like street lighting connection boxes

The innovative and comprehensive range of Mersen fuse-holders. CC fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CC range is made of tough and durable thermoplastic material.
Features

  • Very compact design for small space applications
  • Panel mounted for all sizes
  • DIN rail mounted sizes 14x51 and 22x58

Applications

  • All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits
  • Non-load operation
  • Special applications where small room is available like street lighting connection boxes
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number X214127
Product Name Compact fuse-holders CC8, CC10, CC14, CC22
Standard Fuse Size Accomodated Other; (22x58)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3891-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holders - 2773914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 10000742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details