Keystone Electronics Corp. SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue 3588-15TR

Description
Part Number: 3588-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3588-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue
3588-15TR
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue 3588-15TR
Part Number: 3588-15TR # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3588-15TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3588-15TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-15TR-ND
Fuseholders 36-3588-15TR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588-15CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-15CT-ND
Fuseholders 36-3588-15CT-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3588-15DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3588-15DKR-ND
Fuseholders 36-3588-15DKR-ND
Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Fuse Holder 20A 500V 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3588-15TR 36-3588-15TR-ND
Product Name SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers