Keystone Electronics Corp. SMT 2 in 1 Auto Blade Holder, Yellow 3587-20

Description
Part Number: 3587-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Description
Part Number: 3587-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT 2-in-1 blade fuse holder for 20 A, 500 V AC applications, with yellow color coding, mounted vertically. It accepts standard and mini automotive blade fuses, including Littelfuse ATOF and Bussmann ATC series. Constructed with brass contacts plated in matte tin and a high-temperature nylon 46 insulator rated UL 94V-0. Operating temperature range is -50°C to +145°C. Package dimensions are 9.9 mm wide, 13.5 mm long, and 1.6 mm high. Available in bulk and tape-and-reel formats, with tape specifications of 32 mm width and 16 mm pitch. UL current rating is 20 A at 500 V AC. Compatible with vacuum and mechanical pick-and-place assembly systems.

Datasheet Summary
Powered by GS/AI

SMT 2-in-1 blade fuse holder for 20 A, 500 V AC applications, with yellow color coding, mounted vertically. It accepts standard and mini automotive blade fuses, including Littelfuse ATOF and Bussmann ATC series. Constructed with brass contacts plated in matte tin and a high-temperature nylon 46 insulator rated UL 94V-0. Operating temperature range is -50°C to +145°C. Package dimensions are 9.9 mm wide, 13.5 mm long, and 1.6 mm high. Available in bulk and tape-and-reel formats, with tape specifications of 32 mm width and 16 mm pitch. UL current rating is 20 A at 500 V AC. Compatible with vacuum and mechanical pick-and-place assembly systems.

Suppliers

Company
Product
Description
Supplier Links
SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT 2 in 1 Auto Blade Holder, Yellow
3587-20
SMT 2 in 1 Auto Blade Holder, Yellow 3587-20
Part Number: 3587-20 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3587-20

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Fuseholders - 36-3587-20-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587-20-ND
Fuseholders 36-3587-20-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3587-20 36-3587-20-ND
Product Name SMT 2 in 1 Auto Blade Holder, Yellow Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
SMT Maxi Auto Blade Fuse Holder - 3582 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting SMT
View Details
SMT Fuse Clip - w/ end stop on T&R w/ Kapton - 3561KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details