Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
MERSEN
MPDB67221 -- PWR DIS BLK AL INT 380A 1P 1S
Mersen
PWR DIS BLK AL INT 380A 1P 1S
MPDB67221
Description
PWR DIS BLK AL INT 380A 1P 1S
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PWR DIS BLK AL INT 380A 1P 1S
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
PWR DIS BLK AL INT 380A 1P 1S
MPDB67221
PWR DIS BLK AL INT 380A 1P 1S
MPDB67221
PWR DIS BLK AL INT 380A 1P 1S
PWR DIS BLK AL INT 380A 1P 1S
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Fuse Holders
Product Number
MPDB67221
Product Name
PWR DIS BLK AL INT 380A 1P 1S
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel
3584KTR
Specs
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
Fuse Clip; SMT
View Details
2
suppliers
SCHURTER Inc
Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw
31.2321
Specs
Normal Operating Current
16 amps
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
VICFUSE
Auto Fuses holder - VF-703FX
Specs
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Rated Operating Voltage
125 volts
View Details
RS Components, Ltd.
Fuse Holders
2773908
Specs
Normal Operating Current
10 amps
Operating Temperature
86 to 185 F (30 to 85 C)
View Details