Keystone Electronics Corp. Vertical-Entry-Auto-Fuse-Clip, Tape & Reel 3584KTR

Description
Part Number: 3584KTR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel For Bulk packaging, use
Request a Quote Datasheet
Description
Part Number: 3584KTR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel For Bulk packaging, use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel - 3584KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel
3584KTR
Vertical-Entry-Auto-Fuse-Clip, Tape & Reel 3584KTR
Part Number: 3584KTR Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel For Bulk packaging, use

Part Number: 3584KTR

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 750 / 13" reel
  • For Bulk packaging, use
Buy Now Datasheet
Fuseholders - 36-3584KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3584KDKR-ND
Fuseholders 36-3584KDKR-ND
Fuse Clip 20A 1 Circuit Blade Surface Mount

Fuse Clip 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3584KTR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3584KTR-ND
Fuseholders 36-3584KTR-ND
Fuse Clip 20A 1 Circuit Blade Surface Mount

Fuse Clip 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3584KCT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3584KCT-ND
Fuseholders 36-3584KCT-ND
Fuse Clip 20A 1 Circuit Blade Surface Mount

Fuse Clip 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3584KTR 36-3584KDKR-ND
Product Name Vertical-Entry-Auto-Fuse-Clip, Tape & Reel Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers