Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-AP005-5

Description
LW PRSSR TRNS 0-5PSIA 4-20MA
Request a Quote Datasheet
Description
LW PRSSR TRNS 0-5PSIA 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1429-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1429-ND
Pressure Sensors, Transducers - Industrial 725-1429-ND
LW PRSSR TRNS 0-5PSIA 4-20MA

LW PRSSR TRNS 0-5PSIA 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-AP005-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-AP005-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-AP005-5
LW PRSSR TRNS 0-5PSIA 4-20MA

LW PRSSR TRNS 0-5PSIA 4-20MA

Supplier's Site
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9865 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9865
Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9865
PRESSURE TRANSDUCER, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 5PSI, 1/4" NPT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1429-ND IPSLU-AP005-5 44Y9865
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Transducers - 10220036-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6072934-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details