SP4T RF SWITCH, 20GHZ, ABSORPTIV
SP4T RF SWITCH, 20GHZ, ABSORPTIV
SP4T RF SWITCH, 20GHZ, ABSORPTIV
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 2977-AM6042TR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 10 to 20000 MHz |