Mercury Systems, Inc. RF Amplifiers AM1064-1

Description
RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1064-1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1064-1TR-ND
RF Amplifiers 2977-AM1064-1TR-ND
RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2977-AM1064-1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1064-1CT-ND
RF Amplifiers 2977-AM1064-1CT-ND
RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2977-AM1064-1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1064-1DKR-ND
RF Amplifiers 2977-AM1064-1DKR-ND
RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1064-1TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA771L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 2500 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-252LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers