Mercury Systems, Inc. RF Amplifiers AM1063-2

Description
RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2977-AM1063-2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1063-2TR-ND
RF Amplifiers 2977-AM1063-2TR-ND
RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

Buy Now Datasheet
RF Amplifiers - 2977-AM1063-2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1063-2DKR-ND
RF Amplifiers 2977-AM1063-2DKR-ND
RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

Buy Now Datasheet
RF Amplifiers - 2977-AM1063-2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2977-AM1063-2CT-ND
RF Amplifiers 2977-AM1063-2CT-ND
RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2977-AM1063-2TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT - RFX8055 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
RF Amplifiers - 2312-QPB8957SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details