Mentech Corporation 1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS CM0407CG

Description
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS
Description
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS - 17966-CM0407CG - Utmel Electronic Limited
Hong Kong, China
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS
17966-CM0407CG
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS 17966-CM0407CG
1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS

1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 17966-CM0407CG
Product Name 1.32mH@10kHz -20℃~+70℃ 60mΩ 2 1000V@6secs SMD Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 28.8 GHz Lowpass Filter - MFLP-00038CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 28800 MHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details