Chengdu Filter Technology Co., Ltd. 2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) HRT-SF(2300/200)-2120N

Description
The HRT-SF(2300/200)-212 0N is a cavity notch filter. The pass band is DC-2100MHz and 2500-6000MHz.lt has excellent rejection ≥40dB@2200-2400MHz. It has a maximum insertion loss of 3.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-2100 MHz and 2500-6000MHz Insertion Loss : 3.0 dB max VSWR : 2.0:1 Rejection : ≥40dB@2200-2400MHz Power : 20 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 190mm*22mm*40mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-SF(2300/200)-212 0N is a cavity notch filter. The pass band is DC-2100MHz and 2500-6000MHz.lt has excellent rejection ≥40dB@2200-2400MHz. It has a maximum insertion loss of 3.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-2100 MHz and 2500-6000MHz Insertion Loss : 3.0 dB max VSWR : 2.0:1 Rejection : ≥40dB@2200-2400MHz Power : 20 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 190mm*22mm*40mm Finishing : Black White More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2300/200)-2120N - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW)
HRT-SF(2300/200)-2120N
2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) HRT-SF(2300/200)-2120N
The HRT-SF(2300/200)-212 0N is a cavity notch filter. The pass band is DC-2100MHz and 2500-6000MHz.lt has excellent rejection ≥40dB@2200-2400MHz. It has a maximum insertion loss of 3.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-2100 MHz and 2500-6000MHz Insertion Loss : 3.0 dB max VSWR : 2.0:1 Rejection : ≥40dB@2200-2400MHz Power : 20 W cw Operating Temp. : 0℃ to +40℃ Dimension L*W*H : 190mm*22mm*40mm Finishing : Black White More details can be seen in data sheet.

The HRT-SF(2300/200)-2120N is a cavity notch filter. The pass band is DC-2100MHz and 2500-6000MHz.lt has excellent rejection ≥40dB@2200-2400MHz. It has a maximum insertion loss of 3.0dB. The filter has N-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : DC-2100 MHz and 2500-6000MHz

Insertion Loss : 3.0 dB max

VSWR : 2.0:1

Rejection : ≥40dB@2200-2400MHz

Power : 20 W cw

Operating Temp. : 0℃ to +40℃

Dimension L*W*H : 190mm*22mm*40mm

Finishing : Black White

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-SF(2300/200)-2120N
Product Name 2200-2400MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW)
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
2500-2690MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2595/190)-1563S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 3000 MHz
Insertion Loss 2 dB
View Details