Marki Microwave LLC FB-1840, 18.4GHz Bandpass Filter FB-1840

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-1840, 18.4GHz Bandpass Filter - FB-1840 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-1840, 18.4GHz Bandpass Filter
FB-1840
FB-1840, 18.4GHz Bandpass Filter FB-1840
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-1840
Product Name FB-1840, 18.4GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 17.7 - 38.93 GHz Bandpass Filter - MFBP-00042CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17700 to 38930 MHz
View Details
FH-1800, 18 GHz Highpass Filter - FH-1800 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 18000 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 31.5 - 45 GHz Bandpass Filter - MFBP-00057CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 35.2 - 36.89 GHz Bandpass Filter - MFBP-00032PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 35200 to 36890 MHz
View Details