Memory Protection Devices, Inc. 9 Volt Snaps BSM

Description
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet
Description
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Snaps - BSM - Memory Protection Devices, Inc.
Farmingdale, NY, USA
9 Volt Snaps
BSM
9 Volt Snaps BSM
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Model No.BSM
Description9 Volt Male Battery Snap
MaterialBrass
Contact MaterialBrass, Nickel Plated Overall
ColorNickel
AccessoriesBS-R, Rivet
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.06
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsStandard Size 9 Volt Male Snap
As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BSM-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BSM-ND
Battery Holders, Clips, Contacts BSM-ND
Battery Contact Snap (Negative) 9V Cell

Battery Contact Snap (Negative) 9V Cell

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BSM BSM-ND
Product Name 9 Volt Snaps Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2450 Cell on T&R - 1052TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details