RS Components, Ltd. 5005280

Description
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = 9V PP3 Number of Cells = 1 Type = Battery Holder Dimensions = 69 x 33 x 21mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass
Request a Quote
Description
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = 9V PP3 Number of Cells = 1 Type = Battery Holder Dimensions = 69 x 33 x 21mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5005280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holder with cover . With ON/OFF switch . With leads For Battery Size = 9V PP3 Number of Cells = 1 Type = Battery Holder Dimensions = 69 x 33 x 21mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Brass

Battery holder with cover . With ON/OFF switch . With leads
For Battery Size = 9V PP3
Number of Cells = 1
Type = Battery Holder
Dimensions = 69 x 33 x 21mm
Terminal Contact Type = Coil Spring
Body Material = ABS
Terminal Contact Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 5005280
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details