Keystone Electronics Corp. SMT Holder for 2450 Cell on T&R 1052TR

Description
Part Number: 1052TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder For bulk packaged version, see
Request a Quote Datasheet
Description
Part Number: 1052TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder For bulk packaged version, see
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2450 Cell on T&R - 1052TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2450 Cell on T&R
1052TR
SMT Holder for 2450 Cell on T&R 1052TR
Part Number: 1052TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder For bulk packaged version, see

Part Number: 1052TR

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
  • For bulk packaged version, see
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1052TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1052TR-ND
Battery Holders, Clips, Contacts 36-1052TR-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1052DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1052DKR-ND
Battery Holders, Clips, Contacts 36-1052DKR-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1052CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1052CT-ND
Battery Holders, Clips, Contacts 36-1052CT-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1052TR 36-1052TR-ND
Product Name SMT Holder for 2450 Cell on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-211-C-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 7.9mm Coin Cell - 2988 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers