| Model No. | BS6I-22 | |
| Description | 6" Wire Length, 9 Volt Snaps, 6 Sided Female Contact, 22 AWG | |
| Material | PVC Cover Over Fiberboard | |
| Contact Material | Brass, Nickel Plated Overall | |
| Color | Black Body With Red & Black Wires | |
| Accessories | BS-COVER, Safety Cover | |
| Price, 100 pieces | $0.33 | |
| Price, 500 pieces | $0.30 | |
| Price, 1000 pieces | $0.28 | |
| Package Size | 100 pieces | |
| Lead Time | 4-6 weeks | |
| Standard Product | Yes | |
| Distributor stocked | Yes | |
| Made in China | ||
| Comments | Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series | |
| 22 AWG Wires | ||
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | BS6I-22 | BS6I-22-ND |
| Product Name | I Style 22 AWG 9 Volt Snap | Battery Holders, Clips, Contacts |
| Type | Battery Snaps | Battery Snaps |
| Cell Capacity | Single Cell | Single Cell |
| Number of Cells | 1 | 1 |